HAVE, Inc. Amphenol ACPS-GN 1/4" TRS Male Cable End Satin/Nickel Tip AMPACPSGN

Description
AMPACPSGN AMPHENOL 1/4" TRS MALE CONNECTOR - FOR A LIMITED TIME SPECIAL PRICE! Amphenol makes very high quality connectors period. We are featuring these great 1/4" male phone connectors as total quality, economical alternatives. Give them a try! They LOOK great too! Die cast satin or black metal construction Silver or Gold contacts Silver or Black Body THIS CONNECTOR HAS SILVER SHELL, SILVER CONTACTS TRS - STEREO
Description
AMPACPSGN AMPHENOL 1/4" TRS MALE CONNECTOR - FOR A LIMITED TIME SPECIAL PRICE! Amphenol makes very high quality connectors period. We are featuring these great 1/4" male phone connectors as total quality, economical alternatives. Give them a try! They LOOK great too! Die cast satin or black metal construction Silver or Gold contacts Silver or Black Body THIS CONNECTOR HAS SILVER SHELL, SILVER CONTACTS TRS - STEREO

Suppliers

Company
Product
Description
Supplier Links
Amphenol  ACPS-GN 1/4
Hudson, NY, USA
Amphenol ACPS-GN 1/4" TRS Male Cable End Satin/Nickel Tip
AMPACPSGN
Amphenol ACPS-GN 1/4" TRS Male Cable End Satin/Nickel Tip AMPACPSGN
AMPACPSGN AMPHENOL 1/4" TRS MALE CONNECTOR - FOR A LIMITED TIME SPECIAL PRICE! Amphenol makes very high quality connectors period. We are featuring these great 1/4" male phone connectors as total quality, economical alternatives. Give them a try! They LOOK great too! Die cast satin or black metal construction Silver or Gold contacts Silver or Black Body THIS CONNECTOR HAS SILVER SHELL, SILVER CONTACTS TRS - STEREO

AMPACPSGN AMPHENOL 1/4" TRS MALE CONNECTOR - FOR A LIMITED TIME SPECIAL PRICE!
Amphenol makes very high quality connectors period. We are featuring these great 1/4" male phone connectors as total quality, economical alternatives. Give them a try! They LOOK great too!

  • Die cast satin or black metal construction
  • Silver or Gold contacts
  • Silver or Black Body
  • THIS CONNECTOR HAS SILVER SHELL, SILVER CONTACTS
  • TRS - STEREO
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number AMPACPSGN
Product Name Amphenol ACPS-GN 1/4" TRS Male Cable End Satin/Nickel Tip
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details