HAVE, Inc. ADC Proax Triax Male For .520 OD Cable ADCTCPC12

Description
The TCJ-B38 is a male plug ADC ProAx™ triaxial camera connector type used for 1/2-inch C (.520) type cable. For years, the industry has been locked into a camera connector design that is difficult toterminate and even more difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination.Provides a fast fix for instances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the ground. True 75 Ohm impedance. Handles maximum bandwidth.
Description
The TCJ-B38 is a male plug ADC ProAx™ triaxial camera connector type used for 1/2-inch C (.520) type cable. For years, the industry has been locked into a camera connector design that is difficult toterminate and even more difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination.Provides a fast fix for instances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the ground. True 75 Ohm impedance. Handles maximum bandwidth.

Suppliers

Company
Product
Description
Supplier Links
ADC Proax Triax Male For .520 OD Cable - ADCTCPC12 - HAVE, Inc.
Hudson, NY, USA
ADC Proax Triax Male For .520 OD Cable
ADCTCPC12
ADC Proax Triax Male For .520 OD Cable ADCTCPC12
The TCJ-B38 is a male plug ADC ProAx™ triaxial camera connector type used for 1/2-inch C (.520) type cable. For years, the industry has been locked into a camera connector design that is difficult toterminate and even more difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination.Provides a fast fix for instances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the ground. True 75 Ohm impedance. Handles maximum bandwidth.

The TCJ-B38 is a male plug ADC ProAx™ triaxial camera connector type used for 1/2-inch C (.520) type cable. For years, the industry has been locked into a camera connector design that is difficult toterminate and even more difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features:

  • Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector.
  • Gender reversible after termination.Provides a fast fix for instances where the wrong gender connector has been provided.
  • Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear.
  • Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds.
  • Panel mounting systems are available. Keeps cables organized and off the ground.
  • True 75 Ohm impedance. Handles maximum bandwidth.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCTCPC12
Product Name ADC Proax Triax Male For .520 OD Cable
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers