HAVE, Inc. ADC Male Triax Connector Assembly .360 OD ADCTCPB38

Description
SPECIAL PRICING! PRICE GOOD ONLY FOR LIMITED REMAINING STOCK, AND WHILE SUPPLY LASTS ADCTCPB38 - ADC Male Triax Connector Assembly The TCP-B38 is a male plug ADC ProAx™ triaxial camera connector type used for 3/8-inch B (.360) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and even moredifficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable centerconductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination. Provides a fast fix forinstances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the ground
Description
SPECIAL PRICING! PRICE GOOD ONLY FOR LIMITED REMAINING STOCK, AND WHILE SUPPLY LASTS ADCTCPB38 - ADC Male Triax Connector Assembly The TCP-B38 is a male plug ADC ProAx™ triaxial camera connector type used for 3/8-inch B (.360) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and even moredifficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable centerconductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination. Provides a fast fix forinstances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the ground

Suppliers

Company
Product
Description
Supplier Links
ADC Male Triax Connector Assembly .360 OD - ADCTCPB38 - HAVE, Inc.
Hudson, NY, USA
ADC Male Triax Connector Assembly .360 OD
ADCTCPB38
ADC Male Triax Connector Assembly .360 OD ADCTCPB38
SPECIAL PRICING! PRICE GOOD ONLY FOR LIMITED REMAINING STOCK, AND WHILE SUPPLY LASTS ADCTCPB38 - ADC Male Triax Connector Assembly The TCP-B38 is a male plug ADC ProAx™ triaxial camera connector type used for 3/8-inch B (.360) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and even moredifficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable centerconductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination. Provides a fast fix forinstances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the ground

SPECIAL PRICING! PRICE GOOD ONLY FOR LIMITED REMAINING STOCK, AND WHILE SUPPLY LASTS
ADCTCPB38 - ADC Male Triax Connector Assembly
The TCP-B38 is a male plug ADC ProAx™ triaxial camera connector type used for 3/8-inch B (.360) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and even moredifficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features:

  • Field repairable centerconductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector.
  • Gender reversible after termination. Provides a fast fix forinstances where the wrong gender connector has been provided.
  • Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear.
  • Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds.
  • Panel mounting systems are available. Keeps cables organized and off the ground
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCTCPB38
Product Name ADC Male Triax Connector Assembly .360 OD
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details