HAVE, Inc. ADC Proax Triax Female For .510 OD Cbl. ADCTCJC12

Description
The TCJ-C12 is a female jack ADC ProAx™ triaxial camera connector type used for 1/2-inch C (.520) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and even more difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairablecenter conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination. Provides a fast fix for instances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the ground. True 75 Ohm impedance. Handles maximum bandwidth.
Description
The TCJ-C12 is a female jack ADC ProAx™ triaxial camera connector type used for 1/2-inch C (.520) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and even more difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairablecenter conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination. Provides a fast fix for instances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the ground. True 75 Ohm impedance. Handles maximum bandwidth.

Suppliers

Company
Product
Description
Supplier Links
ADC Proax Triax Female For .510 OD Cbl. - ADCTCJC12 - HAVE, Inc.
Hudson, NY, USA
ADC Proax Triax Female For .510 OD Cbl.
ADCTCJC12
ADC Proax Triax Female For .510 OD Cbl. ADCTCJC12
The TCJ-C12 is a female jack ADC ProAx™ triaxial camera connector type used for 1/2-inch C (.520) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and even more difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairablecenter conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination. Provides a fast fix for instances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the ground. True 75 Ohm impedance. Handles maximum bandwidth.

The TCJ-C12 is a female jack ADC ProAx™ triaxial camera connector type used for 1/2-inch C (.520) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and even more difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairablecenter conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features:

  • Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector.
  • Gender reversible after termination. Provides a fast fix for instances where the wrong gender connector has been provided.
  • Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear.
  • Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds.
  • Panel mounting systems are available. Keeps cables organized and off the ground.
  • True 75 Ohm impedance. Handles maximum bandwidth.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCTCJC12
Product Name ADC Proax Triax Female For .510 OD Cbl.
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products