HAVE, Inc. ADC Female Triax Connector Assembly .360 OD ADCTCJB38

Description
SPECIAL PRICING! PRICE GOOD ONLY FOR LIMITED REMAINING STOCK, AND WHILE SUPPLY LASTS ADCTCJB38 - ADC Female Triax Connector Assembly. The TCJ-B38 is a female jack ADC ProAx™ triaxial camera connector type used for 3/8-inch B (.360) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and evenmore difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination. Provides a fast fix for instances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the
Description
SPECIAL PRICING! PRICE GOOD ONLY FOR LIMITED REMAINING STOCK, AND WHILE SUPPLY LASTS ADCTCJB38 - ADC Female Triax Connector Assembly. The TCJ-B38 is a female jack ADC ProAx™ triaxial camera connector type used for 3/8-inch B (.360) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and evenmore difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination. Provides a fast fix for instances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the

Suppliers

Company
Product
Description
Supplier Links
ADC Female Triax Connector Assembly .360 OD - ADCTCJB38 - HAVE, Inc.
Hudson, NY, USA
ADC Female Triax Connector Assembly .360 OD
ADCTCJB38
ADC Female Triax Connector Assembly .360 OD ADCTCJB38
SPECIAL PRICING! PRICE GOOD ONLY FOR LIMITED REMAINING STOCK, AND WHILE SUPPLY LASTS ADCTCJB38 - ADC Female Triax Connector Assembly. The TCJ-B38 is a female jack ADC ProAx™ triaxial camera connector type used for 3/8-inch B (.360) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and evenmore difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features: Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector. Gender reversible after termination. Provides a fast fix for instances where the wrong gender connector has been provided. Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear. Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds. Panel mounting systems are available. Keeps cables organized and off the

SPECIAL PRICING! PRICE GOOD ONLY FOR LIMITED REMAINING STOCK, AND WHILE SUPPLY LASTS
ADCTCJB38 - ADC Female Triax Connector Assembly.
The TCJ-B38 is a female jack ADC ProAx™ triaxial camera connector type used for 3/8-inch B (.360) type cable. For years, the industry has been locked into a camera connector design that is difficult to terminate and evenmore difficult to field repair. ADC's new ProAx triaxial camera connectors will change the way you think about this component forever. Innovative features include field repairable center conductors that eliminate the need to restrip, O-rings that provide superior sealing against moisture, fewer parts to assemble and compatibility with the tooling you already own. Features:

  • Field repairable center conductors. Saves costly installation time. Can repair the center conductor without cutting off and throwing away the whole connector.
  • Gender reversible after termination. Provides a fast fix for instances where the wrong gender connector has been provided.
  • Connector is made of machined brass with stainless steel interior ring. Assembly will not go out of round under normal mobile application wear and tear.
  • Positive outer ground shield. Eliminates annoying camera shutdown from intermittent grounds.
  • Panel mounting systems are available. Keeps cables organized and off the
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCTCJB38
Product Name ADC Female Triax Connector Assembly .360 OD
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers