HAVE, Inc. ADC 75Ohm RCA Connector Fits Bel1855a ADCCRCA13

Description
ADCs' CRCA-13 is a precision RCA connector for 1855A, RGBS250, VDM250D, VDM230 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools andmeets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test ormating plug termination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .
Description
ADCs' CRCA-13 is a precision RCA connector for 1855A, RGBS250, VDM250D, VDM230 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools andmeets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test ormating plug termination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .

Suppliers

Company
Product
Description
Supplier Links
ADC 75Ohm RCA Connector Fits Bel1855a - ADCCRCA13 - HAVE, Inc.
Hudson, NY, USA
ADC 75Ohm RCA Connector Fits Bel1855a
ADCCRCA13
ADC 75Ohm RCA Connector Fits Bel1855a ADCCRCA13
ADCs' CRCA-13 is a precision RCA connector for 1855A, RGBS250, VDM250D, VDM230 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools andmeets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test ormating plug termination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .

ADCs' CRCA-13 is a precision RCA connector for 1855A, RGBS250, VDM250D, VDM230 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools andmeets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits :

  • Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test ormating plug termination
  • All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCCRCA13
Product Name ADC 75Ohm RCA Connector Fits Bel1855a
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details