HAVE, Inc. ADC 75Ohm RCA Connector Fits Bel1694a ADCCRCA08

Description
ADCs' CRCA-8 is a precision RCA connector for 1694A, VSD2001, VSD2001TS cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductorcrimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or matingplug termination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .
Description
ADCs' CRCA-8 is a precision RCA connector for 1694A, VSD2001, VSD2001TS cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductorcrimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or matingplug termination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .

Suppliers

Company
Product
Description
Supplier Links
ADC 75Ohm RCA Connector Fits Bel1694a - ADCCRCA08 - HAVE, Inc.
Hudson, NY, USA
ADC 75Ohm RCA Connector Fits Bel1694a
ADCCRCA08
ADC 75Ohm RCA Connector Fits Bel1694a ADCCRCA08
ADCs' CRCA-8 is a precision RCA connector for 1694A, VSD2001, VSD2001TS cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductorcrimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or matingplug termination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .

ADCs' CRCA-8 is a precision RCA connector for 1694A, VSD2001, VSD2001TS cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductorcrimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits :

  • Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or matingplug termination
  • All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCCRCA08
Product Name ADC 75Ohm RCA Connector Fits Bel1694a
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
XC5(DIN Twin-contact Connectors)   - XC5B-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
7 suppliers