HAVE, Inc. ADC 75Ohm RCA Connector Fits Bel1187a ADCCRCA05

Description
ADCs' CRCA-5 is a precision RCA connector for 1187A, HAC-2, F-HEC59 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plugtermination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .
Description
ADCs' CRCA-5 is a precision RCA connector for 1187A, HAC-2, F-HEC59 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plugtermination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .

Suppliers

Company
Product
Description
Supplier Links
ADC 75Ohm RCA Connector Fits Bel1187a - ADCCRCA05 - HAVE, Inc.
Hudson, NY, USA
ADC 75Ohm RCA Connector Fits Bel1187a
ADCCRCA05
ADC 75Ohm RCA Connector Fits Bel1187a ADCCRCA05
ADCs' CRCA-5 is a precision RCA connector for 1187A, HAC-2, F-HEC59 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plugtermination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .

ADCs' CRCA-5 is a precision RCA connector for 1187A, HAC-2, F-HEC59 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimps to cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits :

  • Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plugtermination
  • All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCCRCA05
Product Name ADC 75Ohm RCA Connector Fits Bel1187a
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers