HAVE, Inc. ADC 75Ohm RCA Connector Fits Bel1505a ADCCRCA01

Description
ADCs' CRCA-1 is a precision RCA connector for 734, 1505A, VPM2000 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimpsto cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plug termination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .
Description
ADCs' CRCA-1 is a precision RCA connector for 734, 1505A, VPM2000 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimpsto cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plug termination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .

Suppliers

Company
Product
Description
Supplier Links
ADC 75Ohm RCA Connector Fits Bel1505a - ADCCRCA01 - HAVE, Inc.
Hudson, NY, USA
ADC 75Ohm RCA Connector Fits Bel1505a
ADCCRCA01
ADC 75Ohm RCA Connector Fits Bel1505a ADCCRCA01
ADCs' CRCA-1 is a precision RCA connector for 734, 1505A, VPM2000 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimpsto cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plug termination All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .

ADCs' CRCA-1 is a precision RCA connector for 734, 1505A, VPM2000 cable type. The connector offers electrical performance up to 3 GHz, 50 microinch gold-plated locking internal center conductor crimpsto cable, exclusive closed-entry center pin contact RCA pin/receptacle, nominal 75 Ohm characteristic impedance end-to-end, and compatible with hex, square, and 12-point crimp tools and meets or exceeds MIL-STD-202F requirements. The RCA connector is the universally accepted method of terminating coaxial cable for audio and video signals in Prosumer-type products such as video decks, DVDs, video projectors, and HD monitors. Features/Benefits :

  • Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plug termination
  • All ADC RCA connector plugs use the same crimp dimensions and crimp tools for the same cable type .
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCCRCA01
Product Name ADC 75Ohm RCA Connector Fits Bel1505a
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111177 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details