HAVE, Inc. ADC F Connector 1187A HAC-2 F-HEC59 ADCCF5

Description
ADCs' CF-5 is a high-performance 75 Ohm F connector for 1187A, HAC-2, F-HEC59 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plug termination All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.
Description
ADCs' CF-5 is a high-performance 75 Ohm F connector for 1187A, HAC-2, F-HEC59 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plug termination All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.

Suppliers

Company
Product
Description
Supplier Links
ADC F Connector 1187A HAC-2 F-HEC59 - ADCCF5 - HAVE, Inc.
Hudson, NY, USA
ADC F Connector 1187A HAC-2 F-HEC59
ADCCF5
ADC F Connector 1187A HAC-2 F-HEC59 ADCCF5
ADCs' CF-5 is a high-performance 75 Ohm F connector for 1187A, HAC-2, F-HEC59 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plug termination All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.

ADCs' CF-5 is a high-performance 75 Ohm F connector for 1187A, HAC-2, F-HEC59 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits :

  • Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, and prevents damage during test or mating plug termination
  • All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCCF5
Product Name ADC F Connector 1187A HAC-2 F-HEC59
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9202ORN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details