HAVE, Inc. ADC F Connector For BEL1855A 1865A 75 Ohm ADCCF13

Description
ADCs' CF-13 is a high-performance 75 Ohm F connector for 1855A, RGBS250, VDM250D, VDM230 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment duringtermination, and prevents damage during test or mating plug termination All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.
Description
ADCs' CF-13 is a high-performance 75 Ohm F connector for 1855A, RGBS250, VDM250D, VDM230 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment duringtermination, and prevents damage during test or mating plug termination All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.

Suppliers

Company
Product
Description
Supplier Links
ADC F Connector For BEL1855A 1865A 75 Ohm - ADCCF13 - HAVE, Inc.
Hudson, NY, USA
ADC F Connector For BEL1855A 1865A 75 Ohm
ADCCF13
ADC F Connector For BEL1855A 1865A 75 Ohm ADCCF13
ADCs' CF-13 is a high-performance 75 Ohm F connector for 1855A, RGBS250, VDM250D, VDM230 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment duringtermination, and prevents damage during test or mating plug termination All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.

ADCs' CF-13 is a high-performance 75 Ohm F connector for 1855A, RGBS250, VDM250D, VDM230 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits :

  • Gold-plated locking (not captive) center conductor, ensures proper alignment duringtermination, and prevents damage during test or mating plug termination
  • All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCCF13
Product Name ADC F Connector For BEL1855A 1865A 75 Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers