HAVE, Inc. ADC F Connector 734 1505A VPM2000 ADCCF1

Description
ADCs' CF-1 is a high-performance 75 Ohm F connector for 734, 1505A, VPM2000 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination,and prevents damage during test or mating plug termination All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.
Description
ADCs' CF-1 is a high-performance 75 Ohm F connector for 734, 1505A, VPM2000 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination,and prevents damage during test or mating plug termination All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.

Suppliers

Company
Product
Description
Supplier Links
ADC F Connector 734 1505A VPM2000 - ADCCF1 - HAVE, Inc.
Hudson, NY, USA
ADC F Connector 734 1505A VPM2000
ADCCF1
ADC F Connector 734 1505A VPM2000 ADCCF1
ADCs' CF-1 is a high-performance 75 Ohm F connector for 734, 1505A, VPM2000 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits : Gold-plated locking (not captive) center conductor, ensures proper alignment during termination,and prevents damage during test or mating plug termination All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.

ADCs' CF-1 is a high-performance 75 Ohm F connector for 734, 1505A, VPM2000 cable type. The connector offers true 75 Ohm design for performance up to 3 GHz, gold-plated locking center conductor, crimp-on center pin, diamond-knurled crimp hub and long .500" crimp sleeve, long 3/8" wrench flats, and an exclusive molded Ultem« center conductor insulator. The perfect choice for use in digital headends, satellite down links, and high performance customer premises applications. Features/Benefits :

  • Gold-plated locking (not captive) center conductor, ensures proper alignment during termination,and prevents damage during test or mating plug termination
  • All ADC F connector plugs use the same crimp dimensions and crimp tools for the same cable type.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCCF1
Product Name ADC F Connector 734 1505A VPM2000
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details