HAVE, Inc. ADC BNC For 1855 Rgbs250 Vdm250d ADCBNC13N

Description
ADCs' BNC-13N is a straight BNC 75 Ohm plug notched connector for 1855, RGBS250, VDM250D, VDM230 cable type. The connector offers improved performance with true 75 Ohm characteristic impedance throughthe entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment, including SMPTE 259, 274, and 292 M standards. Features Benefits: Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination Nickel plated body and bayonet is Tarnish-resistant. All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type. In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.
Description
ADCs' BNC-13N is a straight BNC 75 Ohm plug notched connector for 1855, RGBS250, VDM250D, VDM230 cable type. The connector offers improved performance with true 75 Ohm characteristic impedance throughthe entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment, including SMPTE 259, 274, and 292 M standards. Features Benefits: Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination Nickel plated body and bayonet is Tarnish-resistant. All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type. In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.

Suppliers

Company
Product
Description
Supplier Links
ADC BNC For 1855 Rgbs250 Vdm250d - ADCBNC13N - HAVE, Inc.
Hudson, NY, USA
ADC BNC For 1855 Rgbs250 Vdm250d
ADCBNC13N
ADC BNC For 1855 Rgbs250 Vdm250d ADCBNC13N
ADCs' BNC-13N is a straight BNC 75 Ohm plug notched connector for 1855, RGBS250, VDM250D, VDM230 cable type. The connector offers improved performance with true 75 Ohm characteristic impedance throughthe entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment, including SMPTE 259, 274, and 292 M standards. Features Benefits: Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination Nickel plated body and bayonet is Tarnish-resistant. All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type. In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.

ADCs' BNC-13N is a straight BNC 75 Ohm plug notched connector for 1855, RGBS250, VDM250D, VDM230 cable type. The connector offers improved performance with true 75 Ohm characteristic impedance throughthe entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment, including SMPTE 259, 274, and 292 M standards. Features Benefits:

  • Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination
  • Nickel plated body and bayonet is Tarnish-resistant.
  • All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type.
  • In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCBNC13N
Product Name ADC BNC For 1855 Rgbs250 Vdm250d
Unlock Full Specs
to access all available technical data

Similar Products