HAVE, Inc. ADC 75 Ohm BNCP For 1694 ADCBNC08N

Description
ADCs' BNC-8N is a straight BNC 75 Ohm plug notched connector for 1694A, VSD2001, VSD2001TS, 9058 cable type. The connector offers improved performance with true 75 Ohm characteristic impedance throughthe entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment, including SMPTE 259, 274, and 292 M standards. Features Benefits: Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination Nickel plated body and bayonet is Tarnish-resistant. All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type. In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.
Description
ADCs' BNC-8N is a straight BNC 75 Ohm plug notched connector for 1694A, VSD2001, VSD2001TS, 9058 cable type. The connector offers improved performance with true 75 Ohm characteristic impedance throughthe entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment, including SMPTE 259, 274, and 292 M standards. Features Benefits: Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination Nickel plated body and bayonet is Tarnish-resistant. All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type. In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.

Suppliers

Company
Product
Description
Supplier Links
ADC 75 Ohm BNCP For 1694 - ADCBNC08N - HAVE, Inc.
Hudson, NY, USA
ADC 75 Ohm BNCP For 1694
ADCBNC08N
ADC 75 Ohm BNCP For 1694 ADCBNC08N
ADCs' BNC-8N is a straight BNC 75 Ohm plug notched connector for 1694A, VSD2001, VSD2001TS, 9058 cable type. The connector offers improved performance with true 75 Ohm characteristic impedance throughthe entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment, including SMPTE 259, 274, and 292 M standards. Features Benefits: Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination Nickel plated body and bayonet is Tarnish-resistant. All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type. In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.

ADCs' BNC-8N is a straight BNC 75 Ohm plug notched connector for 1694A, VSD2001, VSD2001TS, 9058 cable type. The connector offers improved performance with true 75 Ohm characteristic impedance throughthe entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment, including SMPTE 259, 274, and 292 M standards. Features Benefits:

  • Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination
  • Nickel plated body and bayonet is Tarnish-resistant.
  • All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type.
  • In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCBNC08N
Product Name ADC 75 Ohm BNCP For 1694
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details