HAVE, Inc. ADC 75 Ohm BNCP For 1505A Notched ADCBNC01N

Description
ADCs' BNC-1N is a straight BNC 75 Ohm plug connector for 734, 1505A cable type, notched. The connector offers improved performance with true 75 Ohm characteristic impedance through the entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment,includin g SMPTE 259, 274, and 292 M standards. Features Benefits: Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination Nickel plated body and bayonet is Tarnish-resistant. All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type. In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.
Description
ADCs' BNC-1N is a straight BNC 75 Ohm plug connector for 734, 1505A cable type, notched. The connector offers improved performance with true 75 Ohm characteristic impedance through the entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment,includin g SMPTE 259, 274, and 292 M standards. Features Benefits: Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination Nickel plated body and bayonet is Tarnish-resistant. All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type. In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.

Suppliers

Company
Product
Description
Supplier Links
ADC 75 Ohm BNCP For 1505A Notched - ADCBNC01N - HAVE, Inc.
Hudson, NY, USA
ADC 75 Ohm BNCP For 1505A Notched
ADCBNC01N
ADC 75 Ohm BNCP For 1505A Notched ADCBNC01N
ADCs' BNC-1N is a straight BNC 75 Ohm plug connector for 734, 1505A cable type, notched. The connector offers improved performance with true 75 Ohm characteristic impedance through the entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment,includin g SMPTE 259, 274, and 292 M standards. Features Benefits: Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination Nickel plated body and bayonet is Tarnish-resistant. All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type. In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.

ADCs' BNC-1N is a straight BNC 75 Ohm plug connector for 734, 1505A cable type, notched. The connector offers improved performance with true 75 Ohm characteristic impedance through the entire connector, gold-plated locking center conductor, .625" crimp sleeve for greater pulloff force, and 100 percent guided mating. The straight BNC plug connector is compatible with competitive crimp tools and die sets. BNC plug connectors are universally accepted and are the most reliable method of terminating coaxial cable. They are designed to exceed the rigorous demands of today's broadcast environment,including SMPTE 259, 274, and 292 M standards. Features Benefits:

  • Gold-plated locking (not captive) center conductor, ensures proper alignment during termination, prevents damage during test or mating plug termination
  • Nickel plated body and bayonet is Tarnish-resistant.
  • All ADC BNC connector plugs use the same crimp dimensions and crimp tools for the same cable type.
  • In addition to the .042-inch square pin crimp, all connectors are compatible with a 12 point method of crimping or .042-inch Hex crimp.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number ADCBNC01N
Product Name ADC 75 Ohm BNCP For 1505A Notched
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Circular Connector Assemblies - 1124-CAB.M03.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 17.0 amps
View Details