HAVE, Inc. Shurtape Matte Gaffer Tape 2"X60yd Black 401012BLA

Description
401012BLA - Shurtape Industrial Grade Matte Black Vinyl-coated Gaffer':s Tape. 2" wide X 60 Yards. Gaffer':s tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 2" Wide X 60 Yards. Color: Black (This part is a replacement of the Permacell P665 product)
Description
401012BLA - Shurtape Industrial Grade Matte Black Vinyl-coated Gaffer':s Tape. 2" wide X 60 Yards. Gaffer':s tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 2" Wide X 60 Yards. Color: Black (This part is a replacement of the Permacell P665 product)

Suppliers

Company
Product
Description
Supplier Links
Shurtape Matte Gaffer Tape 2
Hudson, NY, USA
Shurtape Matte Gaffer Tape 2"X60yd Black
401012BLA
Shurtape Matte Gaffer Tape 2"X60yd Black 401012BLA
401012BLA - Shurtape Industrial Grade Matte Black Vinyl-coated Gaffer':s Tape. 2" wide X 60 Yards. Gaffer':s tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 2" Wide X 60 Yards. Color: Black (This part is a replacement of the Permacell P665 product)

401012BLA - Shurtape Industrial Grade Matte Black Vinyl-coated Gaffer':s Tape. 2" wide X 60 Yards.
Gaffer':s tape is great for holding wiring, lighting, and props.

  • Sold per single Roll.
  • Natural rubber adhesive
  • Abrasion resistant
  • UV resistant
  • Tensile Strength: 46 lbs/in width
  • Thickness: 12 Mil
  • 2" Wide X 60 Yards.
  • Color: Black
  • (This part is a replacement of the Permacell P665 product)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Industrial Tapes
Product Number 401012BLA
Product Name Shurtape Matte Gaffer Tape 2"X60yd Black
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Lead Foil Tape (Linered) - 420 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0068 inches (0.1727 mm)
Adhesive Lead
View Details