HAVE, Inc. Shurtape Matte Gaffer Tape 2"X60yd Gray 401010GRA

Description
401010GRA - Shurtape Industrial Grade Matte Gray Vinyl-coated Gaffer':s Tape. 2" wide X 60 yards. Gaffer':s tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 2" Wide X 60 yards. Color: Gray (This part is a replacement of the Permacell P665 product)
Description
401010GRA - Shurtape Industrial Grade Matte Gray Vinyl-coated Gaffer':s Tape. 2" wide X 60 yards. Gaffer':s tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 2" Wide X 60 yards. Color: Gray (This part is a replacement of the Permacell P665 product)

Suppliers

Company
Product
Description
Supplier Links
Shurtape Matte Gaffer Tape 2
Hudson, NY, USA
Shurtape Matte Gaffer Tape 2"X60yd Gray
401010GRA
Shurtape Matte Gaffer Tape 2"X60yd Gray 401010GRA
401010GRA - Shurtape Industrial Grade Matte Gray Vinyl-coated Gaffer':s Tape. 2" wide X 60 yards. Gaffer':s tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 2" Wide X 60 yards. Color: Gray (This part is a replacement of the Permacell P665 product)

401010GRA - Shurtape Industrial Grade Matte Gray Vinyl-coated Gaffer':s Tape. 2" wide X 60 yards.
Gaffer':s tape is great for holding wiring, lighting, and props.

  • Sold per single Roll.
  • Natural rubber adhesive
  • Abrasion resistant
  • UV resistant
  • Tensile Strength: 46 lbs/in width
  • Thickness: 12 Mil
  • 2" Wide X 60 yards.
  • Color: Gray
  • (This part is a replacement of the Permacell P665 product)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Industrial Tapes
Product Number 401010GRA
Product Name Shurtape Matte Gaffer Tape 2"X60yd Gray
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
FlexomountT Solid Printing Tape - 413DL - Budnick Converting, Inc.
Specs
Type Adhesive; FlexomountT Solid Printing Tape
Thickness 0.0015 inches (0.0381 mm)
Adhesive PVC - Polyvinylchloride
View Details