HAVE, Inc. Shurtape Matte Gaffer Tape 3"X60yd Gray 401009GRA

Description
401009GRA - Shurtape Industrial Grade Matte Gray Vinyl-coated Gaffer Tape. 3" wide X 60 yards. - Gray Gaffers tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 3" Wide X 60 yards. Color: Gray
Description
401009GRA - Shurtape Industrial Grade Matte Gray Vinyl-coated Gaffer Tape. 3" wide X 60 yards. - Gray Gaffers tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 3" Wide X 60 yards. Color: Gray

Suppliers

Company
Product
Description
Supplier Links
Shurtape Matte Gaffer Tape 3
Hudson, NY, USA
Shurtape Matte Gaffer Tape 3"X60yd Gray
401009GRA
Shurtape Matte Gaffer Tape 3"X60yd Gray 401009GRA
401009GRA - Shurtape Industrial Grade Matte Gray Vinyl-coated Gaffer Tape. 3" wide X 60 yards. - Gray Gaffers tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 3" Wide X 60 yards. Color: Gray

401009GRA - Shurtape Industrial Grade Matte Gray Vinyl-coated Gaffer Tape. 3" wide X 60 yards. - Gray
Gaffers tape is great for holding wiring, lighting, and props.

  • Sold per single Roll.
  • Natural rubber adhesive
  • Abrasion resistant
  • UV resistant
  • Tensile Strength: 46 lbs/in width
  • Thickness: 12 Mil
  • 3" Wide X 60 yards.
  • Color: Gray
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Industrial Tapes
Product Number 401009GRA
Product Name Shurtape Matte Gaffer Tape 3"X60yd Gray
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details