HAVE, Inc. Shurtape Matte Gaffer Tape 3"X60yd Black 401009BLA

Description
401009BLA - Shurtape Industrial Grade Matte Black Vinyl-coated Gaffers Tape. 3" wide X 60 Yards. - Black Gaffers tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 3" Wide X 60 Yds. Color: Black
Description
401009BLA - Shurtape Industrial Grade Matte Black Vinyl-coated Gaffers Tape. 3" wide X 60 Yards. - Black Gaffers tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 3" Wide X 60 Yds. Color: Black

Suppliers

Company
Product
Description
Supplier Links
Shurtape Matte Gaffer Tape 3
Hudson, NY, USA
Shurtape Matte Gaffer Tape 3"X60yd Black
401009BLA
Shurtape Matte Gaffer Tape 3"X60yd Black 401009BLA
401009BLA - Shurtape Industrial Grade Matte Black Vinyl-coated Gaffers Tape. 3" wide X 60 Yards. - Black Gaffers tape is great for holding wiring, lighting, and props. Sold per single Roll. Natural rubber adhesive Abrasion resistant UV resistant Tensile Strength: 46 lbs/in width Thickness: 12 Mil 3" Wide X 60 Yds. Color: Black

401009BLA - Shurtape Industrial Grade Matte Black Vinyl-coated Gaffers Tape. 3" wide X 60 Yards. - Black
Gaffers tape is great for holding wiring, lighting, and props.

  • Sold per single Roll.
  • Natural rubber adhesive
  • Abrasion resistant
  • UV resistant
  • Tensile Strength: 46 lbs/in width
  • Thickness: 12 Mil
  • 3" Wide X 60 Yds.
  • Color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Industrial Tapes
Product Number 401009BLA
Product Name Shurtape Matte Gaffer Tape 3"X60yd Black
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details