HAVE, Inc. PROFlex VGA 5Ch 3CFB 15P Male-Male 25' 30VGA53CFB-15MM-025

Description
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100ft at 135 MHz Jacket color: Black
Description
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100ft at 135 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 3CFB 15P Male-Male 25' - 30VGA53CFB-15MM-025 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 3CFB 15P Male-Male 25'
30VGA53CFB-15MM-025
PROFlex VGA 5Ch 3CFB 15P Male-Male 25' 30VGA53CFB-15MM-025
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100ft at 135 MHz Jacket color: Black

Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application.

  • Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design.
  • Mini Coax Serial Digital Cable
  • Double Shield : 100% Foil, >91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100ft at 135 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA53CFB-15MM-025
Product Name PROFlex VGA 5Ch 3CFB 15P Male-Male 25'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details