HAVE, Inc. PROFlex VGA 5Ch 3CFB 15P Male-Male 15' 30VGA53CFB-15MM-015

Description
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100ft at 135 MHz Jacket color: Black
Description
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100ft at 135 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 3CFB 15P Male-Male 15' - 30VGA53CFB-15MM-015 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 3CFB 15P Male-Male 15'
30VGA53CFB-15MM-015
PROFlex VGA 5Ch 3CFB 15P Male-Male 15' 30VGA53CFB-15MM-015
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100ft at 135 MHz Jacket color: Black

Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application.

  • Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design.
  • Mini Coax Serial Digital Cable
  • Double Shield : 100% Foil, >91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100ft at 135 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA53CFB-15MM-015
Product Name PROFlex VGA 5Ch 3CFB 15P Male-Male 15'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details