HAVE, Inc. PROFlex VGA 5Ch 3CFB 15P Male-BNCP 150' 30VGA53CFB-15MB-150

Description
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Canare BNC connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DCResistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black
Description
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Canare BNC connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DCResistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 3CFB 15P Male-BNCP 150' - 30VGA53CFB-15MB-150 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 3CFB 15P Male-BNCP 150'
30VGA53CFB-15MB-150
PROFlex VGA 5Ch 3CFB 15P Male-BNCP 150' 30VGA53CFB-15MB-150
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Canare BNC connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DCResistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance.

  • Premium all-metal design HD15-pin Male to 5 Canare BNC connectors.
  • 75-ohm Serial Digital Mini Coaxial Cable
  • 91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DCResistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA53CFB-15MB-150
Product Name PROFlex VGA 5Ch 3CFB 15P Male-BNCP 150'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details