HAVE, Inc. PROFlex VGA 5Ch 3CFB 15P Male-BNCP 20' 30VGA53CFB-15MB-020

Description
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Canare BNC connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DCResistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black
Description
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Canare BNC connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DCResistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 3CFB 15P Male-BNCP 20' - 30VGA53CFB-15MB-020 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 3CFB 15P Male-BNCP 20'
30VGA53CFB-15MB-020
PROFlex VGA 5Ch 3CFB 15P Male-BNCP 20' 30VGA53CFB-15MB-020
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Canare BNC connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DCResistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance.

  • Premium all-metal design HD15-pin Male to 5 Canare BNC connectors.
  • 75-ohm Serial Digital Mini Coaxial Cable
  • 91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DCResistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA53CFB-15MB-020
Product Name PROFlex VGA 5Ch 3CFB 15P Male-BNCP 20'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details