HAVE, Inc. PROFlex VGA 5Ch 3CFB 15P Female-RCAP 25' 30VGA53CFB-15FR-025

Description
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare RCA connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Female to 5 Canare RCA connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. ShieldDC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black
Description
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare RCA connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Female to 5 Canare RCA connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. ShieldDC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 3CFB 15P Female-RCAP 25' - 30VGA53CFB-15FR-025 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 3CFB 15P Female-RCAP 25'
30VGA53CFB-15FR-025
PROFlex VGA 5Ch 3CFB 15P Female-RCAP 25' 30VGA53CFB-15FR-025
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare RCA connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Female to 5 Canare RCA connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. ShieldDC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Serial Digital Mini Coax Cable, Premium HD15-pin and Canare RCA connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV for Scan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance.

  • Premium all-metal design HD15-pin Female to 5 Canare RCA connectors.
  • 75-ohm Serial Digital Mini Coaxial Cable
  • 91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • ShieldDC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA53CFB-15FR-025
Product Name PROFlex VGA 5Ch 3CFB 15P Female-RCAP 25'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details