HAVE, Inc. PROFlex VGA 5Ch 3CFB 15P Fem-Fem 5' 30VGA53CFB-15FF-005

Description
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Female to HD15-pin Female connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black
Description
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Female to HD15-pin Female connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 3CFB 15P Fem-Fem 5' - 30VGA53CFB-15FF-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 3CFB 15P Fem-Fem 5'
30VGA53CFB-15FF-005
PROFlex VGA 5Ch 3CFB 15P Fem-Fem 5' 30VGA53CFB-15FF-005
Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application. Premium HD15-pin Female to HD15-pin Female connectors. Rugged all-metal design. Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Our PROFlex™ Premier VGA cables are top-of-the-line and great for short OR long runs. Handcrafted with double shielded Canare V5-3CFB Serial Digital Mini Coax and Premium HD15-pin connectors. Excellent for longer run HDTV, PC to Display (Plasma, Projector, HDTV, etc.), or other very demanding VGA applications. Double shielded inner channels provide outstanding resistance to interference, providing perfectly accurate video transfer in any demanding High Definition application.

  • Premium HD15-pin Female to HD15-pin Female connectors. Rugged all-metal design.
  • Mini Coax Serial Digital Cable
  • Double Shield : 100% Foil, >91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA53CFB-15FF-005
Product Name PROFlex VGA 5Ch 3CFB 15P Fem-Fem 5'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details