HAVE, Inc. PROFlex VGA 5Ch 3CFB 15P Female-BNCP 20' 30VGA53CFB-15FB-020

Description
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV forScan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premiumall-metal design HD15-pin Female to 5 Canare BNC connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance:< 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black
Description
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV forScan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premiumall-metal design HD15-pin Female to 5 Canare BNC connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance:< 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 3CFB 15P Female-BNCP 20' - 30VGA53CFB-15FB-020 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 3CFB 15P Female-BNCP 20'
30VGA53CFB-15FB-020
PROFlex VGA 5Ch 3CFB 15P Female-BNCP 20' 30VGA53CFB-15FB-020
Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV forScan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance. Premiumall-metal design HD15-pin Female to 5 Canare BNC connectors. 75-ohm Serial Digital Mini Coaxial Cable 91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance:< 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Our PROFlex™ Premiere VGA Breakout cables are handcrafted with Canare V5-3CFB Double-Shielded Mini Coax Cable, Premium HD15-pin and Canare BNC connectors. Designed for longer runs or permanent installations, primarily used for high-end projectors that demand the absolute best quality possible from a VGA signal. Great for longer run VGA to 5 output signal component BNC's (RGB for color and HV forScan Synchronization). Each of the 5 coaxial channels is individually double-shielded with larger conductors and heavier insulation, for the ultimate in signal isolation and performance.

  • Premiumall-metal design HD15-pin Female to 5 Canare BNC connectors.
  • 75-ohm Serial Digital Mini Coaxial Cable
  • 91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DC Resistance:< 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA53CFB-15FB-020
Product Name PROFlex VGA 5Ch 3CFB 15P Female-BNCP 20'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products