HAVE, Inc. PROFlex VGA 5Ch 1.5C 15P Male-RCAP 5' 30VGA515C-15MR-005

Description
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Premium RCA connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Premium RCA connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 1.5C 15P Male-RCAP 5' - 30VGA515C-15MR-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 1.5C 15P Male-RCAP 5'
30VGA515C-15MR-005
PROFlex VGA 5Ch 1.5C 15P Male-RCAP 5' 30VGA515C-15MR-005
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Male to 5 Premium RCA connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance.

  • Premium all-metal design HD15-pin Male to 5 Premium RCA connectors.
  • 75-ohm Micro Coaxial Cable
  • >94% Dense Braid Shield
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 129.2 ohms/1000 ft.
  • Shield DC Resistance: < 10.1 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 11.3 dB/100 ft at 150 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA515C-15MR-005
Product Name PROFlex VGA 5Ch 1.5C 15P Male-RCAP 5'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details