HAVE, Inc. PROFlex VGA 5Ch 1.5C 15P Male-Male 15' 30VGA515C-15MM-015

Description
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremelylow loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremelylow loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 1.5C 15P Male-Male 15' - 30VGA515C-15MM-015 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 1.5C 15P Male-Male 15'
30VGA515C-15MM-015
PROFlex VGA 5Ch 1.5C 15P Male-Male 15' 30VGA515C-15MM-015
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremelylow loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections.

  • Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design.
  • 75-ohm Micro Coaxial Cable
  • >94% Dense Braid Shield
  • Special Foam Polyethylene dielectric for extremelylow loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 129.2 ohms/1000 ft.
  • Shield DC Resistance: < 10.1ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 11.3 dB/100 ft at 150 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA515C-15MM-015
Product Name PROFlex VGA 5Ch 1.5C 15P Male-Male 15'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details