HAVE, Inc. PROFlex VGA 5Ch 1.5C 15P Male-Male 10' 30VGA515C-15MM-010

Description
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremelylow loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremelylow loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 1.5C 15P Male-Male 10' - 30VGA515C-15MM-010 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 1.5C 15P Male-Male 10'
30VGA515C-15MM-010
PROFlex VGA 5Ch 1.5C 15P Male-Male 10' 30VGA515C-15MM-010
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections. Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremelylow loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for HDTV, PC to display (Plasma, projector, HDTV, etc.), satellite receiver, line doubler, monitor, or other demanding VGA applications requiring 15 pin VGA connections.

  • Premium HD15-pin Male to HD15-pin Male connectors. Rugged all-metal design.
  • 75-ohm Micro Coaxial Cable
  • >94% Dense Braid Shield
  • Special Foam Polyethylene dielectric for extremelylow loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 129.2 ohms/1000 ft.
  • Shield DC Resistance: < 10.1ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 11.3 dB/100 ft at 150 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA515C-15MM-010
Product Name PROFlex VGA 5Ch 1.5C 15P Male-Male 10'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG59/U - 7522 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details