HAVE, Inc. PROFlex VGA 5Ch 1.5C 15P Male-Female 5' 30VGA515C-15MF-005

Description
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run HDTV, PC to display (Plasma, projector, HDTV, etc.), or other demanding VGA applications. Premium HD15-pin Male to HD15-pin Female connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run HDTV, PC to display (Plasma, projector, HDTV, etc.), or other demanding VGA applications. Premium HD15-pin Male to HD15-pin Female connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 1.5C 15P Male-Female 5' - 30VGA515C-15MF-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 1.5C 15P Male-Female 5'
30VGA515C-15MF-005
PROFlex VGA 5Ch 1.5C 15P Male-Female 5' 30VGA515C-15MF-005
Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run HDTV, PC to display (Plasma, projector, HDTV, etc.), or other demanding VGA applications. Premium HD15-pin Male to HD15-pin Female connectors. Rugged all-metal design. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our PROFlex™ Performance VGA cables are handcrafted with Canare V5-1.5C Micro Coax Cable and Premium HD15-pin connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run HDTV, PC to display (Plasma, projector, HDTV, etc.), or other demanding VGA applications.

  • Premium HD15-pin Male to HD15-pin Female connectors. Rugged all-metal design.
  • 75-ohm Micro Coaxial Cable
  • >94% Dense Braid Shield
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 129.2 ohms/1000 ft.
  • Shield DC Resistance: < 10.1 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 11.3 dB/100 ft at 150 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA515C-15MF-005
Product Name PROFlex VGA 5Ch 1.5C 15P Male-Female 5'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details