HAVE, Inc. PROFlex VGA 5Ch 1.5C 15P Female-RCAP 25' 30VGA515C-15FR-025

Description
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Female to 5 Premium RCA connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Female to 5 Premium RCA connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex VGA 5Ch 1.5C 15P Female-RCAP 25' - 30VGA515C-15FR-025 - HAVE, Inc.
Hudson, NY, USA
PROFlex VGA 5Ch 1.5C 15P Female-RCAP 25'
30VGA515C-15FR-025
PROFlex VGA 5Ch 1.5C 15P Female-RCAP 25' 30VGA515C-15FR-025
Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance. Premium all-metal design HD15-pin Female to 5 Premium RCA connectors. 75-ohm Micro Coaxial Cable >94% Dense Braid Shield Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 11.3 dB/100 ft at 150 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our PROFlex™ Performance VGA Breakout cables are handcrafted with Canare V5-1.5C Micro Coax Cable, Premium HD15-pin and Premium RCA connectors. Designed for shorter runs, but still excellent up to the longest length we offer in this series - 75 ft. Great for shorter run VGA to 5 output signal component RCA's (RGB for color and HV for Scan Synchronization). VGA Breakout cables are primarily usedfor high-end projectors that demand the best quality possible from a VGA signal. Each of the 5 coaxial channels is individually shielded for the ultimate in signal isolation and performance.

  • Premium all-metal design HD15-pin Female to 5 Premium RCA connectors.
  • 75-ohm Micro Coaxial Cable
  • >94% Dense Braid Shield
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 129.2 ohms/1000 ft.
  • Shield DC Resistance: < 10.1 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 11.3 dB/100 ft at 150 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 30VGA515C-15FR-025
Product Name PROFlex VGA 5Ch 1.5C 15P Female-RCAP 25'
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details