HAVE, Inc. PROFlex Triax Cable 9267 Tri-K MF 75' 30TR9267-CCMF-075

Description
PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct burial applications. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation with paper tape separator Nominal DC Resistance Conductor: 10.0 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 2.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.3 pF/ft. Nominal Loss: 2.9 db/100' at 135 MHZ. Flame resistance Rating: VW-1 Suitable for direct burial applications. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black Hypalon«. PROFlex™ LIFETIME Warranty. Pri
Description
PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct burial applications. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation with paper tape separator Nominal DC Resistance Conductor: 10.0 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 2.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.3 pF/ft. Nominal Loss: 2.9 db/100' at 135 MHZ. Flame resistance Rating: VW-1 Suitable for direct burial applications. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black Hypalon«. PROFlex™ LIFETIME Warranty. Pri

Suppliers

Company
Product
Description
Supplier Links
PROFlex Triax Cable 9267 Tri-K MF 75' - 30TR9267-CCMF-075 - HAVE, Inc.
Hudson, NY, USA
PROFlex Triax Cable 9267 Tri-K MF 75'
30TR9267-CCMF-075
PROFlex Triax Cable 9267 Tri-K MF 75' 30TR9267-CCMF-075
PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct burial applications. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation with paper tape separator Nominal DC Resistance Conductor: 10.0 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 2.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.3 pF/ft. Nominal Loss: 2.9 db/100' at 135 MHZ. Flame resistance Rating: VW-1 Suitable for direct burial applications. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black Hypalon«. PROFlex™ LIFETIME Warranty. Pri

PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct burial applications. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'.

  • 20 AWG Solid Copper Center Conductor - Very Flexible.
  • Dual Bare Copper Braid shields, 95% coverage.
  • Gas-injected Foam HDPE Insulation with paper tape separator
  • Nominal DC Resistance Conductor: 10.0 ohms/1000'.
  • Nominal DC Resistance Inner Shield: 2.5 ohms/1000'
  • Nominal DC Resistance Outer Shield: 2.6 ohms/1000'.
  • Nominal Impedance: 75 ohms
  • Nominal Capacitance between conductors: 16.3 pF/ft.
  • Nominal Loss: 2.9 db/100' at 135 MHZ.
  • Flame resistance Rating: VW-1
  • Suitable for direct burial applications.
  • Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical.
  • Available in standard lengths of 50', 75', 100', 150', 250', 500'
  • Jacket Colors: Black Hypalon«.
  • PROFlex™ LIFETIME Warranty.
    Pri
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number 30TR9267-CCMF-075
Product Name PROFlex Triax Cable 9267 Tri-K MF 75'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data