HAVE, Inc. PROFlex Triax Cable 1856A Tri-K MF 500' 30TR1856A-CCMF-500

Description
PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All ofour Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 10.6 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.2 pF/ft. Nominal Loss: 3.0 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE. Choose 2 or more and lower pricing will show in your cart!
Description
PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All ofour Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 10.6 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.2 pF/ft. Nominal Loss: 3.0 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE. Choose 2 or more and lower pricing will show in your cart!

Suppliers

Company
Product
Description
Supplier Links
PROFlex Triax Cable 1856A Tri-K MF 500' - 30TR1856A-CCMF-500 - HAVE, Inc.
Hudson, NY, USA
PROFlex Triax Cable 1856A Tri-K MF 500'
30TR1856A-CCMF-500
PROFlex Triax Cable 1856A Tri-K MF 500' 30TR1856A-CCMF-500
PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All ofour Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 10.6 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.2 pF/ft. Nominal Loss: 3.0 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE. Choose 2 or more and lower pricing will show in your cart!

PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All ofour Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'.

  • 20 AWG Solid Copper Center Conductor - Very Flexible.
  • Dual Bare Copper Braid shields, 95% coverage.
  • Gas-injected Foam HDPE Insulation
  • Nominal DC Resistance Conductor: 10.6 ohms/1000'.
  • Nominal DC Resistance Inner Shield: 2.5 ohms/1000'
  • Nominal DC Resistance Outer Shield: 1.6 ohms/1000'.
  • Nominal Impedance: 75 ohms
  • Nominal Capacitance between conductors: 16.2 pF/ft.
  • Nominal Loss: 3.0 db/100' at 135 MHZ.
  • Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical.
  • Available in standard lengths of 50', 75', 100', 150', 250', 500'
  • Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order).
  • PROFlex™ LIFETIME Warranty.
    Price below is for ONE. Choose 2 or more and lower pricing will show in your cart!
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number 30TR1856A-CCMF-500
Product Name PROFlex Triax Cable 1856A Tri-K MF 500'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology DisplayPort; HDMI; USB; Mini Display port
View Details
DisplayPort Cables - 1828796 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology DisplayPort; HDMI
Gender Male-Male
View Details
V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial
View Details