HAVE, Inc. PROFlex Triax Cable 1856A Tri-K MF 100' 30TR1856A-CCMF-100

Description
PROFlex TRIAX CABLE 1856A 100' LENGTH PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectorsthat operate at frequencies up to 2.0 GHz. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 10.6 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield:1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.2 pF/ft. Nominal Loss: 3.0 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE - 100' LENGTH. Choose 2 or more and lower pricing will show in you
Description
PROFlex TRIAX CABLE 1856A 100' LENGTH PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectorsthat operate at frequencies up to 2.0 GHz. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 10.6 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield:1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.2 pF/ft. Nominal Loss: 3.0 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE - 100' LENGTH. Choose 2 or more and lower pricing will show in you

Suppliers

Company
Product
Description
Supplier Links
PROFlex Triax Cable 1856A Tri-K MF 100' - 30TR1856A-CCMF-100 - HAVE, Inc.
Hudson, NY, USA
PROFlex Triax Cable 1856A Tri-K MF 100'
30TR1856A-CCMF-100
PROFlex Triax Cable 1856A Tri-K MF 100' 30TR1856A-CCMF-100
PROFlex TRIAX CABLE 1856A 100' LENGTH PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectorsthat operate at frequencies up to 2.0 GHz. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 10.6 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield:1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.2 pF/ft. Nominal Loss: 3.0 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE - 100' LENGTH. Choose 2 or more and lower pricing will show in you

PROFlex TRIAX CABLE 1856A 100' LENGTH
PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectorsthat operate at frequencies up to 2.0 GHz. All of our Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'.

  • 20 AWG Solid Copper Center Conductor - Very Flexible.
  • Dual Bare Copper Braid shields, 95% coverage.
  • Gas-injected Foam HDPE Insulation
  • Nominal DC Resistance Conductor: 10.6 ohms/1000'.
  • Nominal DC Resistance Inner Shield: 2.5 ohms/1000'
  • Nominal DC Resistance Outer Shield:1.6 ohms/1000'.
  • Nominal Impedance: 75 ohms
  • Nominal Capacitance between conductors: 16.2 pF/ft.
  • Nominal Loss: 3.0 db/100' at 135 MHZ.
  • Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical.
  • Available in standard lengths of 50', 75', 100', 150', 250', 500'
  • Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order).
  • PROFlex™ LIFETIME Warranty.
    Price below is for ONE - 100' LENGTH. Choose 2 or more and lower pricing will show in you
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number 30TR1856A-CCMF-100
Product Name PROFlex Triax Cable 1856A Tri-K MF 100'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology HDMI
Gender Male-Male
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details