HAVE, Inc. PROFlex Triax Cable 1856A Tri-K MF 75' 30TR1856A-CCMF-075

Description
PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All ofour Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 10.6 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.2 pF/ft. Nominal Loss: 3.0 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE. Choose 2 or more and lower pricing will show in your cart!
Description
PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All ofour Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 10.6 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.2 pF/ft. Nominal Loss: 3.0 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE. Choose 2 or more and lower pricing will show in your cart!

Suppliers

Company
Product
Description
Supplier Links
PROFlex Triax Cable 1856A Tri-K MF 75' - 30TR1856A-CCMF-075 - HAVE, Inc.
Hudson, NY, USA
PROFlex Triax Cable 1856A Tri-K MF 75'
30TR1856A-CCMF-075
PROFlex Triax Cable 1856A Tri-K MF 75' 30TR1856A-CCMF-075
PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All ofour Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'. 20 AWG Solid Copper Center Conductor - Very Flexible. Dual Bare Copper Braid shields, 95% coverage. Gas-injected Foam HDPE Insulation Nominal DC Resistance Conductor: 10.6 ohms/1000'. Nominal DC Resistance Inner Shield: 2.5 ohms/1000' Nominal DC Resistance Outer Shield: 1.6 ohms/1000'. Nominal Impedance: 75 ohms Nominal Capacitance between conductors: 16.2 pF/ft. Nominal Loss: 3.0 db/100' at 135 MHZ. Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical. Available in standard lengths of 50', 75', 100', 150', 250', 500' Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order). PROFlex™ LIFETIME Warranty. Price below is for ONE. Choose 2 or more and lower pricing will show in your cart!

PROFlex™ Triax Cables. Handcrafted with flexible 20 AWG solid copper conductor Belden 1856A cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. All ofour Triax assemblies are great for field deployable digital camera applications, DC Power to Camera applications, Teleprompter or monitoring feeds, and Robotics. Perfect for HD up to 100', Digital up to 250', and Rugged analog applications up to 500'.

  • 20 AWG Solid Copper Center Conductor - Very Flexible.
  • Dual Bare Copper Braid shields, 95% coverage.
  • Gas-injected Foam HDPE Insulation
  • Nominal DC Resistance Conductor: 10.6 ohms/1000'.
  • Nominal DC Resistance Inner Shield: 2.5 ohms/1000'
  • Nominal DC Resistance Outer Shield: 1.6 ohms/1000'.
  • Nominal Impedance: 75 ohms
  • Nominal Capacitance between conductors: 16.2 pF/ft.
  • Nominal Loss: 3.0 db/100' at 135 MHZ.
  • Canare Tri-K Pro connectors feature secure push-lock mechanisms, and offer comparable performance with Kings or ADC but are much more economical.
  • Available in standard lengths of 50', 75', 100', 150', 250', 500'
  • Jacket Colors: Black is standard (Red, Yellow, Green, Blue, Violet, available only as special order).
  • PROFlex™ LIFETIME Warranty.
    Price below is for ONE. Choose 2 or more and lower pricing will show in your cart!
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number 30TR1856A-CCMF-075
Product Name PROFlex Triax Cable 1856A Tri-K MF 75'
Cable Type Triaxial
Unlock Full Specs
to access all available technical data