HAVE, Inc. PROFlex YC 4Pin-2 BNC Male Breakout 1' 30S418H

Description
Our PROFlex™ Deluxe SVHS breakout adapter cables are handcrafted with Belden Dual Coaxial Y/C cable, Premium 4-pin SVHS and Canare BNC connectors. Used with its counterpart 30S417H, this adapter cable offers an excellent low loss connection for Y/C signal to travel longer distances over 2 BNC cables between adapters. Use this adapter (Y/C to 2 Male BNC) at source end of transmission, connect 2 (any identical length) BNC Male to Female coaxial video cables, then terminate with our companion cable 30S417H (2 Female BNC to Y/C). Offers outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs. Premium all metal 4-pin SVHS connector. Gold-plated connection surfaces and heavy-duty polished metal connector barrel for durability. Premium Canare Male BNC connectors USE WITH OUR COMPANION ADAPTER 30S417H (Y/C to 2 Female BNC) Ultra-flexible Dual 75-ohm Coaxial Y/C Cable >90% Dense BraidShield Special Foam High-Density Polyethylene dielectric for extremely low loss. Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance). Conductors: 30 AWG Stranded Bare Copper. Conductor DC Resistance: 93 ohms/1000 ft. Shield DC Resistance: 7.5 ohms/1000 ft. Capacitance: 17.3 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 7.6 dB/100 ft at 100 MHz Jacke
Description
Our PROFlex™ Deluxe SVHS breakout adapter cables are handcrafted with Belden Dual Coaxial Y/C cable, Premium 4-pin SVHS and Canare BNC connectors. Used with its counterpart 30S417H, this adapter cable offers an excellent low loss connection for Y/C signal to travel longer distances over 2 BNC cables between adapters. Use this adapter (Y/C to 2 Male BNC) at source end of transmission, connect 2 (any identical length) BNC Male to Female coaxial video cables, then terminate with our companion cable 30S417H (2 Female BNC to Y/C). Offers outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs. Premium all metal 4-pin SVHS connector. Gold-plated connection surfaces and heavy-duty polished metal connector barrel for durability. Premium Canare Male BNC connectors USE WITH OUR COMPANION ADAPTER 30S417H (Y/C to 2 Female BNC) Ultra-flexible Dual 75-ohm Coaxial Y/C Cable >90% Dense BraidShield Special Foam High-Density Polyethylene dielectric for extremely low loss. Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance). Conductors: 30 AWG Stranded Bare Copper. Conductor DC Resistance: 93 ohms/1000 ft. Shield DC Resistance: 7.5 ohms/1000 ft. Capacitance: 17.3 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 7.6 dB/100 ft at 100 MHz Jacke

Suppliers

Company
Product
Description
Supplier Links
PROFlex YC 4Pin-2 BNC Male Breakout 1' - 30S418H - HAVE, Inc.
Hudson, NY, USA
PROFlex YC 4Pin-2 BNC Male Breakout 1'
30S418H
PROFlex YC 4Pin-2 BNC Male Breakout 1' 30S418H
Our PROFlex™ Deluxe SVHS breakout adapter cables are handcrafted with Belden Dual Coaxial Y/C cable, Premium 4-pin SVHS and Canare BNC connectors. Used with its counterpart 30S417H, this adapter cable offers an excellent low loss connection for Y/C signal to travel longer distances over 2 BNC cables between adapters. Use this adapter (Y/C to 2 Male BNC) at source end of transmission, connect 2 (any identical length) BNC Male to Female coaxial video cables, then terminate with our companion cable 30S417H (2 Female BNC to Y/C). Offers outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs. Premium all metal 4-pin SVHS connector. Gold-plated connection surfaces and heavy-duty polished metal connector barrel for durability. Premium Canare Male BNC connectors USE WITH OUR COMPANION ADAPTER 30S417H (Y/C to 2 Female BNC) Ultra-flexible Dual 75-ohm Coaxial Y/C Cable >90% Dense BraidShield Special Foam High-Density Polyethylene dielectric for extremely low loss. Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance). Conductors: 30 AWG Stranded Bare Copper. Conductor DC Resistance: 93 ohms/1000 ft. Shield DC Resistance: 7.5 ohms/1000 ft. Capacitance: 17.3 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 7.6 dB/100 ft at 100 MHz Jacke

Our PROFlex™ Deluxe SVHS breakout adapter cables are handcrafted with Belden Dual Coaxial Y/C cable, Premium 4-pin SVHS and Canare BNC connectors. Used with its counterpart 30S417H, this adapter cable offers an excellent low loss connection for Y/C signal to travel longer distances over 2 BNC cables between adapters. Use this adapter (Y/C to 2 Male BNC) at source end of transmission, connect 2 (any identical length) BNC Male to Female coaxial video cables, then terminate with our companion cable 30S417H (2 Female BNC to Y/C). Offers outstanding color, contrast, black levels and picture details, to your HOME THEATER DVD, VCR, DSS, AC-3/DTS Reciever, or TV S-Video Y/C inputs.

  • Premium all metal 4-pin SVHS connector. Gold-plated connection surfaces and heavy-duty polished metal connector barrel for durability.
  • Premium Canare Male BNC connectors
  • USE WITH OUR COMPANION ADAPTER 30S417H (Y/C to 2 Female BNC)
  • Ultra-flexible Dual 75-ohm Coaxial Y/C Cable
  • >90% Dense BraidShield
  • Special Foam High-Density Polyethylene dielectric for extremely low loss.
  • Number of Channels: 2, Y/C (Y - Luminance, C - Chrominance).
  • Conductors: 30 AWG Stranded Bare Copper.
  • Conductor DC Resistance: 93 ohms/1000 ft.
  • Shield DC Resistance: 7.5 ohms/1000 ft.
  • Capacitance: 17.3 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 7.6 dB/100 ft at 100 MHz
  • Jacke
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Video Cables
Product Number 30S418H
Product Name PROFlex YC 4Pin-2 BNC Male Breakout 1'
Video Standards Y/C (S-Video)
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications MIL-SPEC
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
View Details