HAVE, Inc. PROFlex Bcst Video Cable Fplug-Fplug 10' 30FF006-010

Description
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm F connectors. Typically used for longer cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. Terrific clarity for all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications. Canare true impedance matched 75-ohm F connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductor: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance:< 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm F connectors. Typically used for longer cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. Terrific clarity for all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications. Canare true impedance matched 75-ohm F connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductor: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance:< 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Bcst Video Cable Fplug-Fplug 10' - 30FF006-010 - HAVE, Inc.
Hudson, NY, USA
PROFlex Bcst Video Cable Fplug-Fplug 10'
30FF006-010
PROFlex Bcst Video Cable Fplug-Fplug 10' 30FF006-010
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm F connectors. Typically used for longer cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. Terrific clarity for all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications. Canare true impedance matched 75-ohm F connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductor: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance:< 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm F connectors. Typically used for longer cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. Terrific clarity for all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications.

  • Canare true impedance matched 75-ohm F connectors.
  • Double-shielded. 95% over 92% Bare Copper Braid.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1.
  • Conductor: 22 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance:< 15.3 ohms/1000 ft.
  • Shield DC Resistance: < 1.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 4 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 30FF006-010
Product Name PROFlex Bcst Video Cable Fplug-Fplug 10'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Insulation PFA insulation
View Details
Twisted Pair & Multicore Data Cable - 349523 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details