HAVE, Inc. PROFlex Patch Cable Patch-BNCP 5' 309201-05

Description
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plug to BNC. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plug - DC to 1.5GHz. and Canare BNC connector. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost :Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.
Description
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plug to BNC. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plug - DC to 1.5GHz. and Canare BNC connector. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost :Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Patch Cable Patch-BNCP 5' - 309201-05 - HAVE, Inc.
Hudson, NY, USA
PROFlex Patch Cable Patch-BNCP 5'
309201-05
PROFlex Patch Cable Patch-BNCP 5' 309201-05
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plug to BNC. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plug - DC to 1.5GHz. and Canare BNC connector. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost :Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.

Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plug to BNC. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft.

  • Canare 75-ohm Video Patch Plug - DC to 1.5GHz. and Canare BNC connector.
  • Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks.
  • Tightly woven, >95% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 24 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <25.9 ohms/1000 ft.
  • Shield DC Resistance: <4.0 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.0 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order at no extra cost :Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25'
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 309201-05
Product Name PROFlex Patch Cable Patch-BNCP 5'
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers