HAVE, Inc. PROFlex Patch Cable Patch-BNCP 1' 309201-01

Description
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plug to BNC. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plug - DC to 1.5GHz. and Canare BNC connector. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost :Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.
Description
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plug to BNC. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plug - DC to 1.5GHz. and Canare BNC connector. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost :Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Patch Cable Patch-BNCP 1' - 309201-01 - HAVE, Inc.
Hudson, NY, USA
PROFlex Patch Cable Patch-BNCP 1'
309201-01
PROFlex Patch Cable Patch-BNCP 1' 309201-01
Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plug to BNC. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft. Canare 75-ohm Video Patch Plug - DC to 1.5GHz. and Canare BNC connector. Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order at no extra cost :Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25' PROFlex™ LIFETIME Warranty.

Our Deluxe PROFlex™ handcrafted Video Patch cables are perfect for your most critical applications. Made with 95% shielded Canare LV-61S RG59 75-ohm Coax Cable and Canare Patch Plug to BNC. Interface to your patchbays easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from ADC, AVP, Canare and Switchcraft.

  • Canare 75-ohm Video Patch Plug - DC to 1.5GHz. and Canare BNC connector.
  • Canare Video Plugs match the electrical and mechanical performance of Canare DVJ-W and DVJ-S Digital Video Jacks.
  • Tightly woven, >95% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 24 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <25.9 ohms/1000 ft.
  • Shield DC Resistance: <4.0 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.0 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order at no extra cost :Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • Standard Lengths: 1', 2', 3', 4', 5', 6', 12', 25'
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 309201-01
Product Name PROFlex Patch Cable Patch-BNCP 1'
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details