HAVE, Inc. RS-422 Data Cable Db9f- Db9m 50' 306053-50

Description
Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Female to DB9 Male connectors. Flexible Low Capacitance Data Cable Overall 100% Beldfoil™ and >65% TC Braid Shield Datalene« insulation for extremely low loss. Number of Conductors: 9 Conductors: 24 AWG Stranded Copper. Conductor DC Resistance: 24 ohms/1000 ft. Shield DC Resistance: 3.9 ohms/1000 ft. Capacitance: 12 pF/ft Nominal Velocity of Propagation: 78% Jacket color: Chrome PVC Standard Lengths: 10', 25', 50' PROFlex™ LIFETIME Warranty.
Description
Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Female to DB9 Male connectors. Flexible Low Capacitance Data Cable Overall 100% Beldfoil™ and >65% TC Braid Shield Datalene« insulation for extremely low loss. Number of Conductors: 9 Conductors: 24 AWG Stranded Copper. Conductor DC Resistance: 24 ohms/1000 ft. Shield DC Resistance: 3.9 ohms/1000 ft. Capacitance: 12 pF/ft Nominal Velocity of Propagation: 78% Jacket color: Chrome PVC Standard Lengths: 10', 25', 50' PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
RS-422 Data Cable Db9f- Db9m 50' - 306053-50 - HAVE, Inc.
Hudson, NY, USA
RS-422 Data Cable Db9f- Db9m 50'
306053-50
RS-422 Data Cable Db9f- Db9m 50' 306053-50
Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Female to DB9 Male connectors. Flexible Low Capacitance Data Cable Overall 100% Beldfoil™ and >65% TC Braid Shield Datalene« insulation for extremely low loss. Number of Conductors: 9 Conductors: 24 AWG Stranded Copper. Conductor DC Resistance: 24 ohms/1000 ft. Shield DC Resistance: 3.9 ohms/1000 ft. Capacitance: 12 pF/ft Nominal Velocity of Propagation: 78% Jacket color: Chrome PVC Standard Lengths: 10', 25', 50' PROFlex™ LIFETIME Warranty.

Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors.

  • Premium DB9 Female to DB9 Male connectors.
  • Flexible Low Capacitance Data Cable
  • Overall 100% Beldfoil™ and >65% TC Braid Shield
  • Datalene« insulation for extremely low loss.
  • Number of Conductors: 9
  • Conductors: 24 AWG Stranded Copper.
  • Conductor DC Resistance: 24 ohms/1000 ft.
  • Shield DC Resistance: 3.9 ohms/1000 ft.
  • Capacitance: 12 pF/ft
  • Nominal Velocity of Propagation: 78%
  • Jacket color: Chrome PVC
  • Standard Lengths: 10', 25', 50'
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 306053-50
Product Name RS-422 Data Cable Db9f- Db9m 50'
Connector Type DB9
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details