HAVE, Inc. RS-422 Data Cable Db9m - Db9m 50' 306051-50

Description
Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Male to DB9 Male connectors. Flexible Low Capacitance Data Cable Overall 100% Beldfoil™ and >65% TC Braid Shield Datalene« insulation for extremely low loss. Number of Conductors: 9 Conductors: 24 AWG Stranded Copper. Conductor DC Resistance: 24 ohms/1000 ft. Shield DC Resistance: 3.9 ohms/1000 ft. Capacitance: 12 pF/ft Nominal Velocity of Propagation: 78% Jacket color: Chrome PVC Standard Lengths: 10', 25', 50' PROFlex™ LIFETIME Warranty.
Description
Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Male to DB9 Male connectors. Flexible Low Capacitance Data Cable Overall 100% Beldfoil™ and >65% TC Braid Shield Datalene« insulation for extremely low loss. Number of Conductors: 9 Conductors: 24 AWG Stranded Copper. Conductor DC Resistance: 24 ohms/1000 ft. Shield DC Resistance: 3.9 ohms/1000 ft. Capacitance: 12 pF/ft Nominal Velocity of Propagation: 78% Jacket color: Chrome PVC Standard Lengths: 10', 25', 50' PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
RS-422 Data Cable Db9m - Db9m 50' - 306051-50 - HAVE, Inc.
Hudson, NY, USA
RS-422 Data Cable Db9m - Db9m 50'
306051-50
RS-422 Data Cable Db9m - Db9m 50' 306051-50
Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Male to DB9 Male connectors. Flexible Low Capacitance Data Cable Overall 100% Beldfoil™ and >65% TC Braid Shield Datalene« insulation for extremely low loss. Number of Conductors: 9 Conductors: 24 AWG Stranded Copper. Conductor DC Resistance: 24 ohms/1000 ft. Shield DC Resistance: 3.9 ohms/1000 ft. Capacitance: 12 pF/ft Nominal Velocity of Propagation: 78% Jacket color: Chrome PVC Standard Lengths: 10', 25', 50' PROFlex™ LIFETIME Warranty.

Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors.

  • Premium DB9 Male to DB9 Male connectors.
  • Flexible Low Capacitance Data Cable
  • Overall 100% Beldfoil™ and >65% TC Braid Shield
  • Datalene« insulation for extremely low loss.
  • Number of Conductors: 9
  • Conductors: 24 AWG Stranded Copper.
  • Conductor DC Resistance: 24 ohms/1000 ft.
  • Shield DC Resistance: 3.9 ohms/1000 ft.
  • Capacitance: 12 pF/ft
  • Nominal Velocity of Propagation: 78%
  • Jacket color: Chrome PVC
  • Standard Lengths: 10', 25', 50'
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 306051-50
Product Name RS-422 Data Cable Db9m - Db9m 50'
Connector Type DB9
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-3334-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-SMSM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers