HAVE, Inc. RS-422 Data Cable Db9m-Db9m 10' 306051-10

Description
Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Male to DB9 Male connectors. Flexible Low Capacitance Data Cable Overall 100% Beldfoil™ and >65% TC Braid Shield Datalene« insulation for extremely low loss. Number of Conductors: 9 Conductors: 24 AWG Stranded Copper. Conductor DC Resistance: 24 ohms/1000 ft. Shield DC Resistance: 3.9 ohms/1000 ft. Capacitance: 12 pF/ft Nominal Velocity of Propagation: 78% Jacket color: Chrome PVC Standard Lengths: 10', 25', 50' PROFlex™ LIFETIME Warranty.
Description
Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Male to DB9 Male connectors. Flexible Low Capacitance Data Cable Overall 100% Beldfoil™ and >65% TC Braid Shield Datalene« insulation for extremely low loss. Number of Conductors: 9 Conductors: 24 AWG Stranded Copper. Conductor DC Resistance: 24 ohms/1000 ft. Shield DC Resistance: 3.9 ohms/1000 ft. Capacitance: 12 pF/ft Nominal Velocity of Propagation: 78% Jacket color: Chrome PVC Standard Lengths: 10', 25', 50' PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
RS-422 Data Cable Db9m-Db9m 10' - 306051-10 - HAVE, Inc.
Hudson, NY, USA
RS-422 Data Cable Db9m-Db9m 10'
306051-10
RS-422 Data Cable Db9m-Db9m 10' 306051-10
Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Male to DB9 Male connectors. Flexible Low Capacitance Data Cable Overall 100% Beldfoil™ and >65% TC Braid Shield Datalene« insulation for extremely low loss. Number of Conductors: 9 Conductors: 24 AWG Stranded Copper. Conductor DC Resistance: 24 ohms/1000 ft. Shield DC Resistance: 3.9 ohms/1000 ft. Capacitance: 12 pF/ft Nominal Velocity of Propagation: 78% Jacket color: Chrome PVC Standard Lengths: 10', 25', 50' PROFlex™ LIFETIME Warranty.

Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors.

  • Premium DB9 Male to DB9 Male connectors.
  • Flexible Low Capacitance Data Cable
  • Overall 100% Beldfoil™ and >65% TC Braid Shield
  • Datalene« insulation for extremely low loss.
  • Number of Conductors: 9
  • Conductors: 24 AWG Stranded Copper.
  • Conductor DC Resistance: 24 ohms/1000 ft.
  • Shield DC Resistance: 3.9 ohms/1000 ft.
  • Capacitance: 12 pF/ft
  • Nominal Velocity of Propagation: 78%
  • Jacket color: Chrome PVC
  • Standard Lengths: 10', 25', 50'
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 306051-10
Product Name RS-422 Data Cable Db9m-Db9m 10'
Connector Type DB9
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers