HAVE, Inc. PROFlex Video Cable 5Ch 5CFB BNCP-RCAP 10' 305VS5CFB-BR-010

Description
Our celebrated PROFlex™ 5 Channel Digital Video Fantails are handcrafted with hefty Canare V5-5CFB Digital RG6 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipment featuring RGB(HV) input/output. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) RG6 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: < 7.1 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Jacket colo
Description
Our celebrated PROFlex™ 5 Channel Digital Video Fantails are handcrafted with hefty Canare V5-5CFB Digital RG6 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipment featuring RGB(HV) input/output. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) RG6 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: < 7.1 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Jacket colo

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 5Ch 5CFB BNCP-RCAP 10' - 305VS5CFB-BR-010 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 5Ch 5CFB BNCP-RCAP 10'
305VS5CFB-BR-010
PROFlex Video Cable 5Ch 5CFB BNCP-RCAP 10' 305VS5CFB-BR-010
Our celebrated PROFlex™ 5 Channel Digital Video Fantails are handcrafted with hefty Canare V5-5CFB Digital RG6 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipment featuring RGB(HV) input/output. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) RG6 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: < 7.1 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Jacket colo

Our celebrated PROFlex™ 5 Channel Digital Video Fantails are handcrafted with hefty Canare V5-5CFB Digital RG6 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipment featuring RGB(HV) input/output.

  • 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available)
  • RG6 Type Serial Digital Coax Cable
  • Double Shield : 100% Foil, >93% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 18 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 7.1 ohms/1000 ft.
  • Shield DC Resistance: < 2.1 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 2.5 dB/100 ft at 135 MHz
  • Jacket colo
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 305VS5CFB-BR-010
Product Name PROFlex Video Cable 5Ch 5CFB BNCP-RCAP 10'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details