HAVE, Inc. PROFlex Video Cable 5Ch 5C RCAP-RCAP 20' 305VS5C-RR-020

Description
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations 5 RCA to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations 5 RCA to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 5Ch 5C RCAP-RCAP 20' - 305VS5C-RR-020 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 5Ch 5C RCAP-RCAP 20'
305VS5C-RR-020
PROFlex Video Cable 5Ch 5C RCAP-RCAP 20' 305VS5C-RR-020
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations 5 RCA to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations

  • 5 RCA to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available)
  • >94% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 15.5 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 305VS5C-RR-020
Product Name PROFlex Video Cable 5Ch 5C RCAP-RCAP 20'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details