HAVE, Inc. PROFlex Video Cable 5Ch 5C BNCP-RCAP 20' 305VS5C-BR-020

Description
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. ConductorDC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. ConductorDC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 5Ch 5C BNCP-RCAP 20' - 305VS5C-BR-020 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 5Ch 5C BNCP-RCAP 20'
305VS5C-BR-020
PROFlex Video Cable 5Ch 5C BNCP-RCAP 20' 305VS5C-BR-020
Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. ConductorDC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB(HV) component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations.

  • 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available)
  • >94% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Stranded Bare Copper.
  • ConductorDC Resistance: < 15.5 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 305VS5C-BR-020
Product Name PROFlex Video Cable 5Ch 5C BNCP-RCAP 20'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
High-Voltage Cables, HV 1000 C - SC with HVP 800 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details