HAVE, Inc. PROFlex Video Cable 5Ch 3CFB BNCP-RCAP 75' 305VS3CFB-BR-075

Description
Our acclaimed PROFlex™ 5 Channel Digital Video Fantails are handcrafted with Canare V5-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipment featuring RGB(HV) input/output. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TACBraid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black
Description
Our acclaimed PROFlex™ 5 Channel Digital Video Fantails are handcrafted with Canare V5-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipment featuring RGB(HV) input/output. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TACBraid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 5Ch 3CFB BNCP-RCAP 75' - 305VS3CFB-BR-075 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 5Ch 3CFB BNCP-RCAP 75'
305VS3CFB-BR-075
PROFlex Video Cable 5Ch 3CFB BNCP-RCAP 75' 305VS3CFB-BR-075
Our acclaimed PROFlex™ 5 Channel Digital Video Fantails are handcrafted with Canare V5-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipment featuring RGB(HV) input/output. 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TACBraid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black

Our acclaimed PROFlex™ 5 Channel Digital Video Fantails are handcrafted with Canare V5-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipment featuring RGB(HV) input/output.

  • 5 BNC to 5 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available)
  • Mini Coax Serial Digital Cable
  • Double Shield : 100% Foil, >91% TACBraid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 305VS3CFB-BR-075
Product Name PROFlex Video Cable 5Ch 3CFB BNCP-RCAP 75'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details