HAVE, Inc. PROFlex Video Cable 5Ch 3CFB BNCP-BNCP 125' 305VS3CFB-BB-125

Description
Our acclaimed PROFlex™ 5 Channel Digital Video Fantails are handcrafted with Canare V5-3CFB Digital Mini Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipmentfeaturing RGB(HV) input/output. 5 BNC to 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: <17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFl
Description
Our acclaimed PROFlex™ 5 Channel Digital Video Fantails are handcrafted with Canare V5-3CFB Digital Mini Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipmentfeaturing RGB(HV) input/output. 5 BNC to 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: <17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFl

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 5Ch 3CFB BNCP-BNCP 125' - 305VS3CFB-BB-125 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 5Ch 3CFB BNCP-BNCP 125'
305VS3CFB-BB-125
PROFlex Video Cable 5Ch 3CFB BNCP-BNCP 125' 305VS3CFB-BB-125
Our acclaimed PROFlex™ 5 Channel Digital Video Fantails are handcrafted with Canare V5-3CFB Digital Mini Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipmentfeaturing RGB(HV) input/output. 5 BNC to 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: <17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFl

Our acclaimed PROFlex™ 5 Channel Digital Video Fantails are handcrafted with Canare V5-3CFB Digital Mini Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. And look no further for incredible bandwidth and picture definition for HOME THEATER HDTV, RGB(HV) Switchers, video projectors, video scalers, and all analog or digital home video equipmentfeaturing RGB(HV) input/output.

  • 5 BNC to 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available)
  • Mini Coax Serial Digital Cable
  • Double Shield : 100% Foil, >91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: <17.1 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFl
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 305VS3CFB-BB-125
Product Name PROFlex Video Cable 5Ch 3CFB BNCP-BNCP 125'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details