HAVE, Inc. PROFlex Video Cable 5Ch 3C BNCP-BNCP 20' 305VS3C-BB-020

Description
Our lightweight super flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-3C cable and Canare BNC Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB(HV) broadcast video systems, RGB(HV) component analog video, video projection or computer graphics. 5 BNCto 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5,Red, Green, Blue, White, Yellow. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our lightweight super flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-3C cable and Canare BNC Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB(HV) broadcast video systems, RGB(HV) component analog video, video projection or computer graphics. 5 BNCto 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5,Red, Green, Blue, White, Yellow. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 5Ch 3C BNCP-BNCP 20' - 305VS3C-BB-020 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 5Ch 3C BNCP-BNCP 20'
305VS3C-BB-020
PROFlex Video Cable 5Ch 3C BNCP-BNCP 20' 305VS3C-BB-020
Our lightweight super flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-3C cable and Canare BNC Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB(HV) broadcast video systems, RGB(HV) component analog video, video projection or computer graphics. 5 BNCto 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5,Red, Green, Blue, White, Yellow. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our lightweight super flexible PROFlex™ Standard RGB Video 5-channel fantails are handcrafted with Canare V5-3C cable and Canare BNC Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB(HV) broadcast video systems, RGB(HV) component analog video, video projection or computer graphics.

  • 5 BNCto 5 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available)
  • >97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5,Red, Green, Blue, White, Yellow.
  • Conductors: 25 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 32.1 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 4.7 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 305VS3C-BB-020
Product Name PROFlex Video Cable 5Ch 3C BNCP-BNCP 20'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-06151930-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Stability Cables - SV-24-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-M12G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details