HAVE, Inc. PROFlex Video Cable 4Ch 5CFB BNCP-RCAP 10' 304VS5CFB-BR-010

Description
Our celebrated PROFlex™ 4 Channel Digital Video Fantails are handcrafted with hefty Canare V4-5CFB Digital RG6 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 4 BNC to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) RG6 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: < 7.1 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our celebrated PROFlex™ 4 Channel Digital Video Fantails are handcrafted with hefty Canare V4-5CFB Digital RG6 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 4 BNC to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) RG6 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: < 7.1 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 4Ch 5CFB BNCP-RCAP 10' - 304VS5CFB-BR-010 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 4Ch 5CFB BNCP-RCAP 10'
304VS5CFB-BR-010
PROFlex Video Cable 4Ch 5CFB BNCP-RCAP 10' 304VS5CFB-BR-010
Our celebrated PROFlex™ 4 Channel Digital Video Fantails are handcrafted with hefty Canare V4-5CFB Digital RG6 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 4 BNC to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) RG6 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: < 7.1 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our celebrated PROFlex™ 4 Channel Digital Video Fantails are handcrafted with hefty Canare V4-5CFB Digital RG6 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems.

  • 4 BNC to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available)
  • RG6 Type Serial Digital Coax Cable
  • Double Shield : 100% Foil, >93% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 4, Red, Green, Blue, White.
  • Conductors: 18 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 7.1 ohms/1000 ft.
  • Shield DC Resistance: < 2.1 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 2.5 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 304VS5CFB-BR-010
Product Name PROFlex Video Cable 4Ch 5CFB BNCP-RCAP 10'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Splash Proof Cable Assembly - 60034A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details