HAVE, Inc. PROFlex Video Cable 4Ch 5CFB BNCP-BNCP 100' 304VS5CFB-BB-100

Description
Our celebrated PROFlex™ 4 Channel Digital Video Fantails are handcrafted with hefty Canare V4-5CFB Digital RG6 Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 4 BNC to 4 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) RG6 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: < 7.1 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our celebrated PROFlex™ 4 Channel Digital Video Fantails are handcrafted with hefty Canare V4-5CFB Digital RG6 Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 4 BNC to 4 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) RG6 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: < 7.1 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 4Ch 5CFB BNCP-BNCP 100' - 304VS5CFB-BB-100 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 4Ch 5CFB BNCP-BNCP 100'
304VS5CFB-BB-100
PROFlex Video Cable 4Ch 5CFB BNCP-BNCP 100' 304VS5CFB-BB-100
Our celebrated PROFlex™ 4 Channel Digital Video Fantails are handcrafted with hefty Canare V4-5CFB Digital RG6 Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 4 BNC to 4 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) RG6 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 18 AWG Solid Annealed Copper. Conductor DC Resistance: < 7.1 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our celebrated PROFlex™ 4 Channel Digital Video Fantails are handcrafted with hefty Canare V4-5CFB Digital RG6 Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 940 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems.

  • 4 BNC to 4 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available)
  • RG6 Type Serial Digital Coax Cable
  • Double Shield : 100% Foil, >93% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 4, Red, Green, Blue, White.
  • Conductors: 18 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 7.1 ohms/1000 ft.
  • Shield DC Resistance: < 2.1 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 2.5 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 304VS5CFB-BB-100
Product Name PROFlex Video Cable 4Ch 5CFB BNCP-BNCP 100'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details